NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX6L8DVN10AB

Description
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6L8DVN10AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6L8DVN10AB
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6L8DVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6L8DVN10AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6L8DVN10AB-ND
Microprocessors MCIMX6L8DVN10AB-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AB - 208179-MCIMX6L8DVN10AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AB
208179-MCIMX6L8DVN10AB
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AB 208179-MCIMX6L8DVN10AB
Manufacturer: NXP Win Source Part Number: 208179-MCIMX6L8DVN10 AB Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 432-MAPBGA (13x13) Speed(Frequency): 1.0GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 208179-MCIMX6L8DVN10AB
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 1.2V, 1.8V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 432-MAPBGA (13x13)
Speed(Frequency): 1.0GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MCIMX6L8DVN10AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6L8DVN10AB
Microprocessors MCIMX6L8DVN10AB
I.MX 6 SERIES 32-BIT MPU, ARM CO

I.MX 6 SERIES 32-BIT MPU, ARM CO

Supplier's Site Datasheet
Microprocessors - MCIMX6L8DVN10AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L8DVN10AB
Microprocessors MCIMX6L8DVN10AB
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Microprocessors - MCIMX6L8DVN10AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L8DVN10AB
Microprocessors MCIMX6L8DVN10AB
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6L8DVN10AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6L8DVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6L8DVN10AB MCIMX6L8DVN10AB-ND 208179-MCIMX6L8DVN10AB MCIMX6L8DVN10AB MCIMX6L8DVN10AB MCIMX6L8DVN10AB
Product Name 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AB Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6SoloLite ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.05 V to 1.5 V 1.2V; 1.8V; 3V 1.2V, 1.8V, 3.0V
Package Type Other; Tray Other; 432-TFBGA P-BGA; Other; 432-MAPBGA (13x13) Other; 432-TFBGA BGA; Other; 432-TFBGA
Pin Count 432 432
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details