NXP Semiconductors Microprocessors MCIMX6L8DVN10AA

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6L8DVN10AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6L8DVN10AA-ND
Microprocessors MCIMX6L8DVN10AA-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6L8DVN10AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6L8DVN10AA
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6L8DVN10AA
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L8DVN10AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L8DVN10AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AA - 788247-MCIMX6L8DVN10AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AA
788247-MCIMX6L8DVN10AA
Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AA 788247-MCIMX6L8DVN10AA
Manufacturer: NXP Win Source Part Number: 788247-MCIMX6L8DVN10 AA Series: i.MX6SL Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: 432-TFBGA Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Family Name: MCIMX6L Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MAPBGA (13x13) Alternative Parts (Cross-Reference): MCIMX6L7DVN10SA; MCIMX6L3DVN10AA; MCIMX6L2DVN10AB; MCIMX6L3DVN10AB; Introduction Date: June 21, 2012 ECCN: 5A992 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788247-MCIMX6L8DVN10AA
Series: i.MX6SL
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 1.2V, 1.8V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package: 432-TFBGA
Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Family Name: MCIMX6L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 432-MAPBGA (13x13)
Alternative Parts (Cross-Reference): MCIMX6L7DVN10SA; MCIMX6L3DVN10AA; MCIMX6L2DVN10AB; MCIMX6L3DVN10AB;
Introduction Date: June 21, 2012
ECCN: 5A992
Country of Origin: Singapore, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MCIMX6L8DVN10AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L8DVN10AA
Microprocessors MCIMX6L8DVN10AA
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Microprocessors - MCIMX6L8DVN10AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L8DVN10AA
Microprocessors MCIMX6L8DVN10AA
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6L8DVN10AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6L8DVN10AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6L8DVN10AA
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6L8DVN10AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6L8DVN10AA
Embedded - Microprocessors MCIMX6L8DVN10AA
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6L8DVN10AA-ND 694-MCIMX6L8DVN10AA 788247-MCIMX6L8DVN10AA MCIMX6L8DVN10AA MCIMX6L8DVN10AA MCIMX6L8DVN10AA
Product Name Microprocessors 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6L8DVN10AA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6SoloLite ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM; ARM® Cortex®-A9
Supply Voltage 1.2V; 1.8V; 3V 1.05 V to 1.5 V 1.2V, 1.8V, 3.0V
Package Type Other; 432-TFBGA Other; Tray BGA; Other; 432-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
 - MM7150-AB0 - Rochester Electronics
Microchip Technology, Inc.
Specs
Package Type Other; MODULE16
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details