NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6G3DVM05AB

Description
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVM05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVM05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G3DVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G3DVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6G3DVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3DVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379128-MCIMX6G3DVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379128-MCIMX6G3DVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1379128-MCIMX6G3DVM05AB
Win Source Part Number: 1379128-MCIMX6G3DVM0 5AB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 95°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX6UL Package: Tray Product Status: Active Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Base Product Number: MCIMX6 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 528MHz Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No USB: USB 2.0 + PHY (2) Additional Interfaces: CAN, EBI/EMI, I²C, I²S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART Display & Interface Controllers: LCD, LVDS Ethernet: 10/100Mbps (2) Voltage - I/O: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS

Win Source Part Number: 1379128-MCIMX6G3DVM05AB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX6UL
Package: Tray
Product Status: Active
Package / Case: 289-LFBGA
Supplier Device Package: 289-MAPBGA (14x14)
Base Product Number: MCIMX6
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 528MHz
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
USB: USB 2.0 + PHY (2)
Additional Interfaces: CAN, EBI/EMI, I²C, I²S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Display & Interface Controllers: LCD, LVDS
Ethernet: 10/100Mbps (2)
Voltage - I/O: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS

Buy Now Datasheet
Microprocessors - 568-14280-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14280-ND
Microprocessors 568-14280-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G3DVM05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3DVM05AB
Embedded - Microprocessors MCIMX6G3DVM05AB
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Microprocessors - MCIMX6G3DVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3DVM05AB
Microprocessors MCIMX6G3DVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6G3DVM05AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6G3DVM05AB
Microprocessors MCIMX6G3DVM05AB
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G3DVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G3DVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G3DVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA

IC MPU I.MX6UL 528MHZ 289MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6G3DVM05AB
Processors - Application Specialized MCIMX6G3DVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6G3DVM05AB 1379128-MCIMX6G3DVM05AB 568-14280-ND MCIMX6G3DVM05AB MCIMX6G3DVM05AB MCIMX6G3DVM05AB MCIMX6G3DVM05AB MCIMX6G3DVM05AB
Product Name 528MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized
Microprocessor Family i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.15 V to 1.3 V 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V 1.2V; 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details