The MCIMX6G2DVK05AB is a microprocessor from the i.MX 6UltraLite family, featuring a single ARM Cortex-A7 core that operates at speeds up to 528 MHz. This processor is designed for applications requiring high performance and energy efficiency, making it suitable for consumer products such as point-of-sale devices, telematics, IoT gateways, and smart appliances. It includes an integrated power management module that simplifies power supply design and sequencing. The device supports a variety of memory interfaces, including LPDDR2, DDR3, NAND flash, and eMMC, allowing for flexible memory configurations. Additionally, it offers multiple peripheral interfaces, including Ethernet, USB, and various serial communication options, enhancing its connectivity capabilities. The MCIMX6G2DVK05AB is packaged in a compact 9 x 9 mm BGA format with a 0.5 mm pitch, making it suitable for space-constrained designs. It operates within a junction temperature range of 0 to +95°C, ensuring reliability in various environmental conditions. This combination of features makes the MCIMX6G2DVK05AB a viable choice for engineers looking for a cost-effective and power-efficient microprocessor solution.
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
IC MPU I.MC6UL 528MHZ 272BGA
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA
IC MPU I.MX6UL 528MHZ 272MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6G2DVK05AB-ND | MCIMX6G2DVK05AB | MCIMX6G2DVK05AB | MCIMX6G2DVK05AB | MCIMX6G2DVK05AB |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Processors - Application Specialized | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; 272-LFBGA | BGA; Other; 272-LFBGA |