NXP Semiconductors Microprocessors MCIMX6G0DVM05AB

Description
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6G0DVM05AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6G0DVM05AB-ND
Microprocessors MCIMX6G0DVM05AB-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320939-MCIMX6G0DVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320939-MCIMX6G0DVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1320939-MCIMX6G0DVM05AB
Manufacturer: NXP USA Inc. Win Source Part Number: 1320939-MCIMX6G0DVM0 5AB Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 528MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: LVDS Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS Additional Interfaces: EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART Standard Package: 152 Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: 0°C ~ 95°C (TJ) Case / Package: 289-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MCIMX6G0DVM05AB ,NXPNXPMCIMX6G0DVM05 AB,935346149557 Base Product Number: MCIMX6 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1320939-MCIMX6G0DVM05AB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 528MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: LVDS
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Additional Interfaces: EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Standard Package: 152
Supplier Device Package: 289-MAPBGA (14x14)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Case / Package: 289-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MCIMX6G0DVM05AB,NXPNXPMCIMX6G0DVM05AB,935346149557
Base Product Number: MCIMX6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G0DVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G0DVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6G0DVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G0DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G0DVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G0DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G0DVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6G0DVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G0DVM05AB
Microprocessors MCIMX6G0DVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6G0DVM05AB
Processors - Application Specialized MCIMX6G0DVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G0DVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G0DVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G0DVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA

IC MPU I.MX6UL 528MHZ 289MAPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6G0DVM05AB-ND 1320939-MCIMX6G0DVM05AB 694-MCIMX6G0DVM05AB MCIMX6G0DVM05AB MCIMX6G0DVM05AB MCIMX6G0DVM05AB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 528MHZ Embedded Microprocessor MPU Microprocessors Processors - Application Specialized Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6UltraLite ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V 1.15 V to 1.3 V
Package Type Other; 289-LFBGA Other; 289-LFBGA Other; Tray BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details