NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX6DP6AVT1AB

Description
IC MPU I.MX6DP 1.0GHZ 624FCBGA Product overview: MCIMX6DP6AVT1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT1AB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I.MX6DP 1.0GHZ 624FCBGA Product overview: MCIMX6DP6AVT1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT1AB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6DP6AVT1AB is a dual-core ARM Cortex-A9 microprocessor from the i.MX 6DualPlus series, operating at speeds up to 1 GHz. It is designed for automotive applications, providing high levels of graphics processing performance suitable for graphics-intensive tasks such as infotainment systems and reconfigurable instrument clusters. The processor features advanced multimedia capabilities, including 1080p video processing, enhanced 2D and 3D graphics processing, and a multilevel memory system that supports various external memory types like DDR3 and NAND Flash. This microprocessor integrates multiple interfaces for peripheral connectivity, including high-speed USB, Gigabit Ethernet, and dual CMOS sensor interfaces. It also includes advanced power management features, such as dynamic voltage and frequency scaling, which optimize performance while minimizing power consumption. Additionally, the MCIMX6DP6AVT1AB supports automotive-grade requirements, making it suitable for use in demanding environments. The device is packaged in a 21 mm x 21 mm FCPBGA format with a 0.8 mm pitch.

Datasheet Summary
Powered by GS/AI

The MCIMX6DP6AVT1AB is a dual-core ARM Cortex-A9 microprocessor from the i.MX 6DualPlus series, operating at speeds up to 1 GHz. It is designed for automotive applications, providing high levels of graphics processing performance suitable for graphics-intensive tasks such as infotainment systems and reconfigurable instrument clusters. The processor features advanced multimedia capabilities, including 1080p video processing, enhanced 2D and 3D graphics processing, and a multilevel memory system that supports various external memory types like DDR3 and NAND Flash. This microprocessor integrates multiple interfaces for peripheral connectivity, including high-speed USB, Gigabit Ethernet, and dual CMOS sensor interfaces. It also includes advanced power management features, such as dynamic voltage and frequency scaling, which optimize performance while minimizing power consumption. Additionally, the MCIMX6DP6AVT1AB supports automotive-grade requirements, making it suitable for use in demanding environments. The device is packaged in a 21 mm x 21 mm FCPBGA format with a 0.8 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6DP6AVT1AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6DP6AVT1AB
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6DP6AVT1AB
IC MPU I.MX6DP 1.0GHZ 624FCBGA Product overview: MCIMX6DP6AVT1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT1AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6DP 1.0GHZ 624FCBGA Product overview: MCIMX6DP6AVT1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP6AVT1AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-13539-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13539-ND
Microprocessors 568-13539-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AB - 926540-MCIMX6DP6AVT1AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AB
926540-MCIMX6DP6AVT1AB
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AB 926540-MCIMX6DP6AVT1AB
Manufacturer: NXP Win Source Part Number: 926540-MCIMX6DP6AVT1 AB Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: 624-FBGA, FCBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13539, 935357861557

Manufacturer: NXP
Win Source Part Number: 926540-MCIMX6DP6AVT1AB
Series: i.MX6DP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.0GHz
Package: 624-FBGA, FCBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCBGA (21x21)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13539, 935357861557

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6DP6AVT1AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP6AVT1AB
Embedded - Microprocessors MCIMX6DP6AVT1AB
IC MPU I.MX6DP ENHAN 624FCBGA

IC MPU I.MX6DP ENHAN 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6DP6AVT1AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6DP6AVT1AB
Microprocessors MCIMX6DP6AVT1AB
IC MPU I.MX6DP ENHAN 624FCBGA

IC MPU I.MX6DP ENHAN 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6DP6AVT1AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6DP6AVT1AB
Microprocessors MCIMX6DP6AVT1AB
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6DP6AVT1AB
Processors - Application Specialized MCIMX6DP6AVT1AB
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, FCBGA 624

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6DP6AVT1AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6DP6AVT1AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6DP6AVT1AB
IC MPU I.MX6DP 1.0GHZ 624FCBGA

IC MPU I.MX6DP 1.0GHZ 624FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6DP6AVT1AB 568-13539-ND 926540-MCIMX6DP6AVT1AB MCIMX6DP6AVT1AB MCIMX6DP6AVT1AB MCIMX6DP6AVT1AB MCIMX6DP6AVT1AB MCIMX6DP6AVT1AB
Product Name 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AB Embedded - Microprocessors Microprocessors Microprocessors Processors - Application Specialized Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6Dual ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.05 V to 1.5 V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 624-FBGA, FCBGA Other; 624-FCBGA (21x21) Other; 624-FBGA, FCBGA BGA; Other; 624-FBGA, FCBGA
Pin Count 624 624
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details
Microprocessors - PCX755CVZFU400LE - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC
Package Type BGA; Other; 360-BBGA Exposed Pad
View Details
2 suppliers