NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6DP5EYM1AB MCIMX6DP5EYM1AB

Description
Manufacturer: NXP Win Source Part Number: 884004-MCIMX6DP5EYM1 AB Series: i.MX6DP Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: 624-LFBGA, FCBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCPBGA (21x21) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13538, 935357835557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884004-MCIMX6DP5EYM1 AB Series: i.MX6DP Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: 624-LFBGA, FCBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCPBGA (21x21) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13538, 935357835557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6DP5EYM1AB - 884004-MCIMX6DP5EYM1AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6DP5EYM1AB
884004-MCIMX6DP5EYM1AB
Embedded - Embedded - Microprocessors - MCIMX6DP5EYM1AB 884004-MCIMX6DP5EYM1AB
Manufacturer: NXP Win Source Part Number: 884004-MCIMX6DP5EYM1 AB Series: i.MX6DP Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: 624-LFBGA, FCBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCPBGA (21x21) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13538, 935357835557

Manufacturer: NXP
Win Source Part Number: 884004-MCIMX6DP5EYM1AB
Series: i.MX6DP
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.0GHz
Package: 624-LFBGA, FCBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCPBGA (21x21)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13538, 935357835557

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6DP5EYM1AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6DP5EYM1AB
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6DP5EYM1AB
IC MPU I.MX6DP 1.0GHZ 624FCPBGA Product overview: MCIMX6DP5EYM1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP5EYM1AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6DP 1.0GHZ 624FCPBGA Product overview: MCIMX6DP5EYM1AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6DP5EYM1AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-13538-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13538-ND
Microprocessors 568-13538-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Microprocessors - MCIMX6DP5EYM1AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6DP5EYM1AB
Microprocessors MCIMX6DP5EYM1AB
IC MPU I.MX6DP ENHAN 624FCBGA

IC MPU I.MX6DP ENHAN 624FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6DP5EYM1AB
Processors - Application Specialized MCIMX6DP5EYM1AB
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, FCBGA 624

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6DP5EYM1AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP5EYM1AB
Embedded - Microprocessors MCIMX6DP5EYM1AB
IC MPU I.MX6DP ENHAN 624FCBGA

IC MPU I.MX6DP ENHAN 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6DP5EYM1AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6DP5EYM1AB
Microprocessors MCIMX6DP5EYM1AB
ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6DP5EYM1AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6DP5EYM1AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6DP5EYM1AB
IC MPU I.MX6DP 1.0GHZ 624FCPBGA

IC MPU I.MX6DP 1.0GHZ 624FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884004-MCIMX6DP5EYM1AB 694-MCIMX6DP5EYM1AB 568-13538-ND MCIMX6DP5EYM1AB MCIMX6DP5EYM1AB MCIMX6DP5EYM1AB MCIMX6DP5EYM1AB MCIMX6DP5EYM1AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6DP5EYM1AB 1.0GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Processors - Application Specialized Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 624-FCPBGA (21x21) Other; Tray Other; 624-LFBGA, FCBGA Other; 624-LFBGA, FCBGA BGA; Other; 624-LFBGA, FCBGA
Operating Temperature -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Microprocessor Family i.MX 6Dual ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.05 V to 1.5 V 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Microprocessors - ATSAMA5D28A-CUR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 289-LFBGA
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details