Manufacturer: NXP
Win Source Part Number: 926536-MCIMX6D5EYM12
Series: i.MX6D
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.2GHz
Package: 624-LFBGA, FCBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCPBGA (21x21)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
IC MPU I.MX6D 1.2GHZ 624FCPBGA Product overview: MCIMX6D5EYM12AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6D5EYM12AE can be used for catalog matching and distributor lookup.
IC MPU I.MX6D 1.2GHZ 624FCPBGA
Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1.2GHz, FCBGA 624
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
I.MX6Q ROM PERF ENHAN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 926536-MCIMX6D5EYM12AE | MCIMX6D5EYM12AE-ND | 694-MCIMX6D5EYM12AE | MCIMX6D5EYM12AE | MCIMX6D5EYM12AE | MCIMX6D5EYM12AE | MCIMX6D5EYM12AE |
| Product Name | Embedded - Embedded - Microprocessors - MCIMX6D5EYM12AE | Microprocessors | 1.2GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Processors - Application Specialized | Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 624-FCPBGA (21x21) | Other; 624-LFBGA, FCBGA | Other; Tray | BGA; Other; 624-LFBGA, FCBGA | |||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | i.MX 6Dual | ARM; ARMR CortexR-A9 | ARM® Cortex®-A9 | ARM; ARM® Cortex®-A9 |