IC MPU I.MX6D 1.0GHZ 624FCBGA Product overview: MCIMX6D4AVT10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6D4AVT10AC can be used for catalog matching and distributor lookup.
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
IC MPU I.MX6 1GHZ 624FCBGA
IC MPU I.MX6D 1.0GHZ 624FCBGA
ARM® Cortex®-A9 Microprocessor IC i.MX6 2 Core, 32-Bit 1GHz 624-FCBGA (21x21)
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX6D4AVT10AC | MCIMX6D4AVT10AC-ND | MCIMX6D4AVT10AC | MCIMX6D4AVT10AC | MCIMX6D4AVT10AC |
| Product Name | 1.0GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | i.MX 6Dual | ARM; ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM; ARM® Cortex®-A9 | ARM® Cortex®-A9 |
| Supply Voltage | 1.05 V to 1.5 V | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; Tray | Other; 624-FBGA, FCBGA | BGA; Other; 624-FBGA, FCBGA | ||
| Pin Count | 624 | 624 |