NXP Semiconductors Integrated Circuits (ICs) Embedded Microprocessors MCIMX6D4AVT08AE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX6D Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 852MHz RAM Controllers: LPDDR2, LVDDR3, DDR3
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX6D Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 852MHz RAM Controllers: LPDDR2, LVDDR3, DDR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX6D Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 852MHz RAM Controllers: LPDDR2, LVDDR3, DDR3

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: i.MX6D
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 852MHz
RAM Controllers: LPDDR2, LVDDR3, DDR3

Buy Now Datasheet
Microprocessors - 568-13531-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13531-ND
Microprocessors 568-13531-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

Buy Now Datasheet
852MHZ Embedded Microprocessor MPU - 694-MCIMX6D4AVT08AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
852MHZ Embedded Microprocessor MPU
694-MCIMX6D4AVT08AE
852MHZ Embedded Microprocessor MPU 694-MCIMX6D4AVT08AE
IC MPU I.MX6D 852MHZ 624FCBGA Product overview: MCIMX6D4AVT08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 852MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 852MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6D4AVT08AE can be used for catalog matching and distributor lookup.

IC MPU I.MX6D 852MHZ 624FCBGA Product overview: MCIMX6D4AVT08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 852MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 852MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6D4AVT08AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6D4AVT08AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6D4AVT08AE
Microprocessors MCIMX6D4AVT08AE
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6D4AVT08AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6D4AVT08AE
Embedded - Microprocessors MCIMX6D4AVT08AE
IC MPU I.MX6D ENHANCED 624FCBGA

IC MPU I.MX6D ENHANCED 624FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6D4AVT08AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6D4AVT08AE
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6D4AVT08AE
IC MPU I.MX6D 852MHZ 624FCBGA

IC MPU I.MX6D 852MHZ 624FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6D4AVT08AE
Processors - Application Specialized MCIMX6D4AVT08AE
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 850MHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 850MHz, FCBGA 624

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13531-ND 694-MCIMX6D4AVT08AE MCIMX6D4AVT08AE MCIMX6D4AVT08AE MCIMX6D4AVT08AE MCIMX6D4AVT08AE
Product Name Integrated Circuits (ICs) Embedded Microprocessors Microprocessors 852MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6Dual ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.8V; 2.5V; 3.3V 1.05 V to 1.5 V
Package Type Other; 624-FBGA, FCBGA Other; Tray BGA; Other; 624-FBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806BZWT4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details
Microprocessors - TS68020VR25 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68000
Package Type Other; 114-BCPGA
View Details
2 suppliers