IC MPU I.MX53 1GHZ 529FBGA Product overview: MCIMX535DVP1C2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX535DVP1C2 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
IC MPU 32BIT ARM 529PBGA
IC MPU 32BIT ARM 529PBGA
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX535DVP1C2 | 568-MCIMX535DVP1C2-ND | MCIMX535DVP1C2 | MCIMX535DVP1C2 | MCIMX535DVP1C2 | MCIMX535DVP1C2 |
| Product Name | 1GHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | i.MX53 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 |
| Supply Voltage | 900 mV to 1.35 V | 1.8V; 3.3V | ||||
| Package Type | Other; Tray | Other; 529-FBGA | Other; 529-FBGA | BGA; Other; 529-FBGA | ||
| Pin Count | 529 | 529 |