NXP Semiconductors Microprocessors MCIMX508CVM8BR2

Description
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX508CVM8BR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX508CVM8BR2-ND
Microprocessors MCIMX508CVM8BR2-ND
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX508CVM8BR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX508CVM8BR2
800MHZ Embedded Microprocessor MPU 694-MCIMX508CVM8BR2
IC MPU I.MX50 800MHZ 400LFBGA Product overview: MCIMX508CVM8BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX508CVM8BR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX50 800MHZ 400LFBGA Product overview: MCIMX508CVM8BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX508CVM8BR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX508CVM8BR2 - 023019-MCIMX508CVM8BR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX508CVM8BR2
023019-MCIMX508CVM8BR2
Embedded - Embedded - Microprocessors - MCIMX508CVM8BR2 023019-MCIMX508CVM8BR2
Manufacturer: NXP Win Source Part Number: 023019-MCIMX508CVM8B R2 Packaging: Reel - TR Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: EPDC, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: Boot Security, Cryptography, Secure JTAG Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 400-MAPBGA (17x17) Speed(Frequency): 800MHz

Manufacturer: NXP
Win Source Part Number: 023019-MCIMX508CVM8BR2
Packaging: Reel - TR
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: EPDC, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V
Security Features: Boot Security, Cryptography, Secure JTAG
Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 400-MAPBGA (17x17)
Speed(Frequency): 800MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX508CVM8BR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX508CVM8BR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX508CVM8BR2
IC MPU I.MX50 800MHZ 400LFBGA

IC MPU I.MX50 800MHZ 400LFBGA

Supplier's Site
Embedded - Microprocessors - MCIMX508CVM8BR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX508CVM8BR2
Embedded - Microprocessors MCIMX508CVM8BR2
IC MPU I.MX50 800MHZ 400MAPBGA

IC MPU I.MX50 800MHZ 400MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX508CVM8BR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX508CVM8BR2
Microprocessors MCIMX508CVM8BR2
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MCIMX508CVM8BR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX508CVM8BR2
Microprocessors MCIMX508CVM8BR2
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX508CVM8BR2-ND 694-MCIMX508CVM8BR2 023019-MCIMX508CVM8BR2 MCIMX508CVM8BR2 MCIMX508CVM8BR2 MCIMX508CVM8BR2
Product Name Microprocessors 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX508CVM8BR2 Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 i.MX50 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.2V; 1.8V; 3V 900 mV, 950 mV, 1.05 V, 1.275 V 1.2V, 1.875V, 2.775V, 3.0V
Package Type Other; 400-LFBGA Other; Tape & Reel (TR) P-BGA; Other; 400-MAPBGA (17x17) BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - A80486DX2SA66 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family EMBEDDED IntelDX2™ PROCESSOR
Package Type Other; 168-BCPGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details