NXP Semiconductors Microprocessors MCIMX502EVM8B

Description
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX502EVM8B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX502EVM8B-ND
Microprocessors MCIMX502EVM8B-ND
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX502EVM8B - 788233-MCIMX502EVM8B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX502EVM8B
788233-MCIMX502EVM8B
Embedded - Embedded - Microprocessors - MCIMX502EVM8B 788233-MCIMX502EVM8B
Manufacturer: NXP Win Source Part Number: 788233-MCIMX502EVM8B Series: i.MX50 Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V Security Features: Boot Security, Cryptography, Secure JTAG Package: 400-LFBGA Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART Family Name: MCIMX502 Categories: Integrated Circuits (ICs) Manufacturer Package: 400-MAPBGA (17x17) Introduction Date: January 10, 2012 ECCN: 5A992 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788233-MCIMX502EVM8B
Series: i.MX50
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.2V, 1.875V, 2.775V, 3.0V
Security Features: Boot Security, Cryptography, Secure JTAG
Package: 400-LFBGA
Additional Interfaces: 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Family Name: MCIMX502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 400-MAPBGA (17x17)
Introduction Date: January 10, 2012
ECCN: 5A992
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX502EVM8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX502EVM8B
800MHZ Embedded Microprocessor MPU 694-MCIMX502EVM8B
IC MPU I.MX50 800MHZ 400LFBGA Product overview: MCIMX502EVM8B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX502EVM8B can be used for catalog matching and distributor lookup.

IC MPU I.MX50 800MHZ 400LFBGA Product overview: MCIMX502EVM8B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX502EVM8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX502EVM8B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX502EVM8B
Microprocessors MCIMX502EVM8B
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MCIMX502EVM8B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX502EVM8B
Microprocessors MCIMX502EVM8B
ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC i.MX50 1 Core, 32-Bit 800MHz 400-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX502EVM8B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX502EVM8B
Embedded - Microprocessors MCIMX502EVM8B
IC MPU I.MX50 800MHZ 400MAPBGA

IC MPU I.MX50 800MHZ 400MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX502EVM8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX502EVM8B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX502EVM8B
I.MX50 32-BIT MPU, ARM CORTEX-A8

I.MX50 32-BIT MPU, ARM CORTEX-A8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX502EVM8B-ND 788233-MCIMX502EVM8B 694-MCIMX502EVM8B MCIMX502EVM8B MCIMX502EVM8B MCIMX502EVM8B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX502EVM8B 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 i.MX50 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.2V; 1.8V; 3V 1.2V, 1.875V, 2.775V, 3.0V 900 mV, 950 mV, 1.05 V, 1.275 V
Package Type Other; 400-LFBGA Other; Tray BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details