NXP Semiconductors Microprocessors MCIMX355AVM5B

Description
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX355AVM5B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX355AVM5B-ND
Microprocessors MCIMX355AVM5B-ND
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX355AVM5B - 058267-MCIMX355AVM5B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX355AVM5B
058267-MCIMX355AVM5B
Embedded - Embedded - Microprocessors - MCIMX355AVM5B 058267-MCIMX355AVM5B
Manufacturer: NXP Win Source Part Number: 058267-MCIMX355AVM5B Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; IPU, VFP RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, KPP, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Security Features: Secure Fusebox, Secure JTAG Additional Interfaces: 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 400-MAPBGA (17x17) Speed(Frequency): 532MHz

Manufacturer: NXP
Win Source Part Number: 058267-MCIMX355AVM5B
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; IPU, VFP
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad, KPP, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Secure Fusebox, Secure JTAG
Additional Interfaces: 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 400-MAPBGA (17x17)
Speed(Frequency): 532MHz

Buy Now Datasheet
532MHZ Embedded Microprocessor MPU - 694-MCIMX355AVM5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX355AVM5B
532MHZ Embedded Microprocessor MPU 694-MCIMX355AVM5B
IC MPU I.MX35 532MHZ 400LFBGA Product overview: MCIMX355AVM5B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX355AVM5B can be used for catalog matching and distributor lookup.

IC MPU I.MX35 532MHZ 400LFBGA Product overview: MCIMX355AVM5B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX355AVM5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX355AVM5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX355AVM5B
Microprocessors MCIMX355AVM5B
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MCIMX355AVM5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX355AVM5B
Microprocessors MCIMX355AVM5B
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX355AVM5B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX355AVM5B
Embedded - Microprocessors MCIMX355AVM5B
IC MPU I.MX35 532MHZ 400MAPBGA

IC MPU I.MX35 532MHZ 400MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX355AVM5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX355AVM5B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX355AVM5B
IC MPU I.MX35 532MHZ 400LFBGA

IC MPU I.MX35 532MHZ 400LFBGA

Supplier's Site
Processors - Application Specialized RINGO MX35 TO2 - 568-MCIMX355AVM5B - Utmel Electronic Limited
Hong Kong, China
Processors - Application Specialized RINGO MX35 TO2
568-MCIMX355AVM5B
Processors - Application Specialized RINGO MX35 TO2 568-MCIMX355AVM5B
Processors - Application Specialized RINGO MX35 TO2

Processors - Application Specialized RINGO MX35 TO2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX355AVM5B-ND 058267-MCIMX355AVM5B 694-MCIMX355AVM5B MCIMX355AVM5B MCIMX355AVM5B MCIMX355AVM5B 568-MCIMX355AVM5B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX355AVM5B 532MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized RINGO MX35 TO2
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM1136JF-S ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V 1.47V
Package Type Other; 400-LFBGA P-BGA; Other; 400-MAPBGA (17x17) Other; Bulk BGA; Other; 400-LFBGA Other; 400-LFBGA
Pin Count 400
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details