NXP Semiconductors 532MHZ Embedded Microprocessor MPU MCIMX31VKN5

Description
IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
532MHZ Embedded Microprocessor MPU - 694-MCIMX31VKN5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX31VKN5
532MHZ Embedded Microprocessor MPU 694-MCIMX31VKN5
IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5 can be used for catalog matching and distributor lookup.

IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX31VKN5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31VKN5-ND
Microprocessors MCIMX31VKN5-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX31VKN5 - 130610-MCIMX31VKN5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31VKN5
130610-MCIMX31VKN5
Embedded - Embedded - Microprocessors - MCIMX31VKN5 130610-MCIMX31VKN5
Manufacturer: NXP Win Source Part Number: 130610-MCIMX31VKN5 Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Speed(Frequency): 532MHz

Manufacturer: NXP
Win Source Part Number: 130610-MCIMX31VKN5
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Speed(Frequency): 532MHz

Buy Now Datasheet
Embedded - Microprocessors - MCIMX31VKN5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31VKN5
Embedded - Microprocessors MCIMX31VKN5
IC MPU I.MX31 532MHZ 457MAPBGA

IC MPU I.MX31 532MHZ 457MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31VKN5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31VKN5
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31VKN5
IC MPU I.MX31 532MHZ 457LFBGA

IC MPU I.MX31 532MHZ 457LFBGA

Supplier's Site
Microprocessors - MCIMX31VKN5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31VKN5
Microprocessors MCIMX31VKN5
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz - 568-MCIMX31VKN5 - Utmel Electronic Limited
Hong Kong, China
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz
568-MCIMX31VKN5
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 568-MCIMX31VKN5
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX31VKN5 MCIMX31VKN5-ND 130610-MCIMX31VKN5 MCIMX31VKN5 MCIMX31VKN5 MCIMX31VKN5 568-MCIMX31VKN5
Product Name 532MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX31VKN5 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz
Package Type Other; Tray Other; 457-LFBGA BGA; Other; 457-LFBGA Other; 457-LFBGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S ARM1136JF-S ARM; ARM1136JF-S
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
MPU WITH MEMORY MANAGEMENT - 699-CS80C286-12 - Utmel Electronic Limited
Specs
Data Bus 16-Bit
Microprocessor Family 80C286
Supply Voltage 5V; 5V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details