ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)
IC MPU I.MX31 532MHZ 473MAPBGA
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 473-LFBGA (19x19)
IC MPU I.MX31 532MHZ 473LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX31DVMN5DR2-ND | MCIMX31DVMN5DR2 | MCIMX31DVMN5DR2 | MCIMX31DVMN5DR2 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM1136JF-S | ARM; ARM1136JF-S | ARM1136JF-S | ARM; ARM1136JF-S |
| Supply Voltage | 1.8V; 2.5V; 3V | |||
| Package Type | Other; 473-LFBGA | BGA; Other; 473-LFBGA |