NXP Semiconductors Microprocessors MCIMX286CVM4B

Description
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX286CVM4B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX286CVM4B-ND
Microprocessors MCIMX286CVM4B-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX286CVM4B - 788229-MCIMX286CVM4B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX286CVM4B
788229-MCIMX286CVM4B
Embedded - Embedded - Microprocessors - MCIMX286CVM4B 788229-MCIMX286CVM4B
Manufacturer: NXP Win Source Part Number: 788229-MCIMX286CVM4B Series: i.MX28 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: 289-LFBGA Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Family Name: MCIMX286 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-MAPBGA (14x14) Alternative Parts (Cross-Reference): MCIMX286CVM4BR2; MCIMX286CVM4C; MCIMX286DVM4B; Introduction Date: November 10, 2010 ECCN: 5A992 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788229-MCIMX286CVM4B
Series: i.MX28
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 454MHz
Co-Processors/DSP: Data; DCP
RAM Controllers: LVDDR, LVDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Hardware ID
Package: 289-LFBGA
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Name: MCIMX286
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-MAPBGA (14x14)
Alternative Parts (Cross-Reference): MCIMX286CVM4BR2; MCIMX286CVM4C; MCIMX286DVM4B;
Introduction Date: November 10, 2010
ECCN: 5A992
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
454MHZ Embedded Microprocessor MPU - 694-MCIMX286CVM4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX286CVM4B
454MHZ Embedded Microprocessor MPU 694-MCIMX286CVM4B
IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX286CVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX286CVM4B can be used for catalog matching and distributor lookup.

IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX286CVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX286CVM4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX286CVM4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX286CVM4B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX286CVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX286CVM4B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX286CVM4B
Embedded - Microprocessors MCIMX286CVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX286CVM4B - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX286CVM4B
Microprocessors MCIMX286CVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX286CVM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX286CVM4B
Microprocessors MCIMX286CVM4B
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX286CVM4B-ND 788229-MCIMX286CVM4B 694-MCIMX286CVM4B MCIMX286CVM4B MCIMX286CVM4B MCIMX286CVM4B MCIMX286CVM4B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX286CVM4B 454MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S i.MX28 ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V
Package Type Other; 289-LFBGA Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6421BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
25MHZ Embedded Microprocessor MPU - 694-TS68040VF25A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details