NXP Semiconductors Microprocessors MCIMX283DVM4B

Description
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX283DVM4B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX283DVM4B-ND
Microprocessors MCIMX283DVM4B-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX283DVM4B - 085825-MCIMX283DVM4B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX283DVM4B
085825-MCIMX283DVM4B
Embedded - Embedded - Microprocessors - MCIMX283DVM4B 085825-MCIMX283DVM4B
Manufacturer: NXP Win Source Part Number: 085825-MCIMX283DVM4B Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Family Name: MCIMX283 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 289-MAPBGA (14x14) Speed(Frequency): 454MHz Alternative Parts (Cross-Reference): MCIMX283DVM4BR2; MCIMX283DVM4C; MCIMX283CVM4BR2; MCIMX283CVM4B; Introduction Date: November 10, 2010 ECCN: 5A992.c Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 085825-MCIMX283DVM4B
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Data; DCP
RAM Controllers: LVDDR, LVDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Hardware ID
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Name: MCIMX283
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 289-MAPBGA (14x14)
Speed(Frequency): 454MHz
Alternative Parts (Cross-Reference): MCIMX283DVM4BR2; MCIMX283DVM4C; MCIMX283CVM4BR2; MCIMX283CVM4B;
Introduction Date: November 10, 2010
ECCN: 5A992.c
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
454MHZ Embedded Microprocessor MPU - 694-MCIMX283DVM4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX283DVM4B
454MHZ Embedded Microprocessor MPU 694-MCIMX283DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX283DVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX283DVM4B can be used for catalog matching and distributor lookup.

IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX283DVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX283DVM4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX283DVM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX283DVM4B
Microprocessors MCIMX283DVM4B
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX283DVM4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX283DVM4B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX283DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX283DVM4B - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX283DVM4B
Microprocessors MCIMX283DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX283DVM4B-ND 085825-MCIMX283DVM4B 694-MCIMX283DVM4B MCIMX283DVM4B MCIMX283DVM4B MCIMX283DVM4B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX283DVM4B 454MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S i.MX28 ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V
Package Type Other; 289-LFBGA P-BGA; Other; 289-MAPBGA (14x14) Other; Tray BGA; Other; 289-LFBGA Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3871CCYE100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
1.5GHZ Embedded Microprocessor MPU - 777-10AS016E3F29E1SG - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature 0 C (32 F)
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details