NXP Semiconductors Microprocessors MCIMX27MJP4AR2

Description
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX27MJP4AR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX27MJP4AR2-ND
Microprocessors MCIMX27MJP4AR2-ND
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX27MJP4AR2 - 788228-MCIMX27MJP4AR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX27MJP4AR2
788228-MCIMX27MJP4AR2
Embedded - Embedded - Microprocessors - MCIMX27MJP4AR2 788228-MCIMX27MJP4AR2
Manufacturer: NXP Win Source Part Number: 788228-MCIMX27MJP4AR 2 Series: i.MX27 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SAHARAH2 RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory Package: 473-LFBGA Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART Family Name: MCIMX27 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MCIMX27MJP4A; Introduction Date: November 13, 2009 ECCN: 5A992 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788228-MCIMX27MJP4AR2
Series: i.MX27
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SAHARAH2
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Package: 473-LFBGA
Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART
Family Name: MCIMX27
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MCIMX27MJP4A;
Introduction Date: November 13, 2009
ECCN: 5A992
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX27MJP4AR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX27MJP4AR2
400MHZ Embedded Microprocessor MPU 694-MCIMX27MJP4AR2
IC MPU I.MX27 400MHZ 473LFBGA Product overview: MCIMX27MJP4AR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27MJP4AR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX27 400MHZ 473LFBGA Product overview: MCIMX27MJP4AR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27MJP4AR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX27MJP4AR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX27MJP4AR2
Microprocessors MCIMX27MJP4AR2
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX27MJP4AR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX27MJP4AR2
Microprocessors MCIMX27MJP4AR2
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX27MJP4AR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX27MJP4AR2
Embedded - Microprocessors MCIMX27MJP4AR2
IC MPU I.MX27 400MHZ 473MAPBGA

IC MPU I.MX27 400MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX27MJP4AR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX27MJP4AR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX27MJP4AR2
I.MX27 32 BIT MICROPROCESSOR, AR

I.MX27 32 BIT MICROPROCESSOR, AR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX27MJP4AR2-ND 788228-MCIMX27MJP4AR2 694-MCIMX27MJP4AR2 MCIMX27MJP4AR2 MCIMX27MJP4AR2 MCIMX27MJP4AR2
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX27MJP4AR2 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S i.MX21 ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 2.5V; 3V 2.0V, 2.5V, 2.7V, 3.0V 1.45 V
Package Type Other; 473-LFBGA Other; Tape & Reel (TR) BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details