NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX257CVM4 MCIMX257CVM4

Description
Manufacturer: NXP Win Source Part Number: 058256-MCIMX257CVM4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: LPDDR, DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 400-MAPBGA (17x17) Speed(Frequency): 400MHz Security Package / Case: 400-LFBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 058256-MCIMX257CVM4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: LPDDR, DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 400-MAPBGA (17x17) Speed(Frequency): 400MHz Security Package / Case: 400-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX257CVM4 - 058256-MCIMX257CVM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX257CVM4
058256-MCIMX257CVM4
Embedded - Embedded - Microprocessors - MCIMX257CVM4 058256-MCIMX257CVM4
Manufacturer: NXP Win Source Part Number: 058256-MCIMX257CVM4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: LPDDR, DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 400-MAPBGA (17x17) Speed(Frequency): 400MHz Security Package / Case: 400-LFBGA

Manufacturer: NXP
Win Source Part Number: 058256-MCIMX257CVM4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: LPDDR, DDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 400-MAPBGA (17x17)
Speed(Frequency): 400MHz
Security Package / Case: 400-LFBGA

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX257CVM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX257CVM4
400MHZ Embedded Microprocessor MPU 694-MCIMX257CVM4
IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX257CVM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX257CVM4 can be used for catalog matching and distributor lookup.

IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX257CVM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX257CVM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX257CVM4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX257CVM4-ND
Microprocessors MCIMX257CVM4-ND
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX257CVM4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX257CVM4
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX257CVM4
MICROPROCESSOR, CMOS, PBGA400

MICROPROCESSOR, CMOS, PBGA400

Supplier's Site
Microprocessors - MCIMX257CVM4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX257CVM4
Microprocessors MCIMX257CVM4
IC MPU I.MX25 400MHZ 400MAPBGA

IC MPU I.MX25 400MHZ 400MAPBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX257CVM4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX257CVM4
Embedded - Microprocessors MCIMX257CVM4
IC MPU I.MX25 400MHZ 400MAPBGA

IC MPU I.MX25 400MHZ 400MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX257CVM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX257CVM4
Microprocessors MCIMX257CVM4
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MCIMX257CVM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX257CVM4
Microprocessors MCIMX257CVM4
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 058256-MCIMX257CVM4 694-MCIMX257CVM4 MCIMX257CVM4-ND MCIMX257CVM4 MCIMX257CVM4 MCIMX257CVM4 MCIMX257CVM4
Product Name Embedded - Embedded - Microprocessors - MCIMX257CVM4 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.0V, 2.5V, 2.7V, 3.0V, 3.3V 2.5V; 3V; 3.3V
Package Type P-BGA; Other; 400-MAPBGA (17x17) Other; Tray Other; 400-LFBGA Other; 400-LFBGA BGA; Other; 400-LFBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details