NXP Semiconductors Microprocessors MCIMX253DVM4

Description
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX253DVM4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX253DVM4-ND
Microprocessors MCIMX253DVM4-ND
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX253DVM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX253DVM4
400MHZ Embedded Microprocessor MPU 694-MCIMX253DVM4
IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DVM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DVM4 can be used for catalog matching and distributor lookup.

IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DVM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DVM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX253DVM4 - 1220733-MCIMX253DVM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX253DVM4
1220733-MCIMX253DVM4
Embedded - Embedded - Microprocessors - MCIMX253DVM4 1220733-MCIMX253DVM4
Manufacturer: NXP Win Source Part Number: 1220733-MCIMX253DVM4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART Categories: Integrated Circuits Supplier Device Package: 400-MAPBGA (17x17) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 400-LFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MCIMX253 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220733-MCIMX253DVM4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, DDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Categories: Integrated Circuits
Supplier Device Package: 400-MAPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 400-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX253
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX253DVM4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX253DVM4
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX253DVM4
IC MPU I.MX25 400MHZ 400LFBGA

IC MPU I.MX25 400MHZ 400LFBGA

Supplier's Site
Embedded - Microprocessors - MCIMX253DVM4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX253DVM4
Embedded - Microprocessors MCIMX253DVM4
IC MPU I.MX25 400MHZ 400MAPBGA

IC MPU I.MX25 400MHZ 400MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX253DVM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX253DVM4
Microprocessors MCIMX253DVM4
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX253DVM4-ND 694-MCIMX253DVM4 1220733-MCIMX253DVM4 MCIMX253DVM4 MCIMX253DVM4 MCIMX253DVM4
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX253DVM4 Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 2.5V; 3V; 3.3V 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Package Type Other; 400-LFBGA Other; Tray BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 25MHz Embedded Microprocessor MPU - 694-A80386DX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 5
Pin Count 132
View Details
2 suppliers