NXP Semiconductors 400MHZ Embedded Microprocessor MPU MCIMX253DJM4

Description
IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DJM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DJM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DJM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DJM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MCIMX253DJM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX253DJM4
400MHZ Embedded Microprocessor MPU 694-MCIMX253DJM4
IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DJM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DJM4 can be used for catalog matching and distributor lookup.

IC MPU I.MX25 400MHZ 400LFBGA Product overview: MCIMX253DJM4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX253DJM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX253DJM4 - 1220731-MCIMX253DJM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX253DJM4
1220731-MCIMX253DJM4
Embedded - Embedded - Microprocessors - MCIMX253DJM4 1220731-MCIMX253DJM4
Manufacturer: NXP Win Source Part Number: 1220731-MCIMX253DJM4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART Categories: Integrated Circuits Supplier Device Package: 400-MAPBGA (17x17) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 400-LFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MCIMX253 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220731-MCIMX253DJM4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, DDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Categories: Integrated Circuits
Supplier Device Package: 400-MAPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 400-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX253
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MCIMX253DJM4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX253DJM4-ND
Microprocessors MCIMX253DJM4-ND
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX253DJM4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX253DJM4
Embedded - Microprocessors MCIMX253DJM4
IC MPU I.MX25 400MHZ 400MAPBGA

IC MPU I.MX25 400MHZ 400MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX253DJM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX253DJM4
Microprocessors MCIMX253DJM4
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
Microprocessors - MCIMX253DJM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX253DJM4
Microprocessors MCIMX253DJM4
ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX25 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX253DJM4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX253DJM4
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX253DJM4
MICROPROCESSOR, CMOS, PBGA400

MICROPROCESSOR, CMOS, PBGA400

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX253DJM4 1220731-MCIMX253DJM4 MCIMX253DJM4-ND MCIMX253DJM4 MCIMX253DJM4 MCIMX253DJM4
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX253DJM4 Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray Other; 400-LFBGA BGA; Other; 400-LFBGA
Operating Temperature -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.0V, 2.5V, 2.7V, 3.0V, 3.3V 2.5V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AT91SAM9G20B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details