The MCIMX250CJM4A is a 32-bit microprocessor from Quarktwin Technology Ltd., featuring an ARM926EJ-S core operating at a frequency of 400 MHz. It is packaged in a low-profile fine-pitch ball grid array (LFBGA) format with dimensions of 17 mm x 17 mm and a pitch of 0.8 mm, containing 400 bumps. The device is compliant with environmental standards, being lead-free, halogen-free, and adhering to EU RoHS regulations. It has a moisture sensitivity level (MSL) of 3 and can withstand peak package body temperatures of up to 260°C for a maximum of 20 seconds during lead-free soldering. The product is available in tray packaging, with a minimum order quantity of 90 units, and has a lead time of approximately 15 weeks.
IC MPU IMX25 IND 400MAPBGA Product overview: MCIMX250CJM4A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX250CJM4A can be used for catalog matching and distributor lookup.
Microprocessor IC - 400-MAPBGA (17x17)
Microprocessor IC - 400-MAPBGA (17x17)
IC MPU IMX25 IND 400MAPBGA
I.MX25 32 BIT MPU, ARM926EJ-S CO
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX250CJM4A | MCIMX250CJM4A | MCIMX250CJM4A | MCIMX250CJM4A |
| Product Name | Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | BGA; Other; 400-LFBGA |