NXP Semiconductors Microprocessors MCIMX233CJM4B

Description
IC MPU I.MX23 454MHZ 169MAPBGA
Request a Quote Datasheet
Description
IC MPU I.MX23 454MHZ 169MAPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX233CJM4B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX233CJM4B-ND
Microprocessors MCIMX233CJM4B-ND
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Buy Now Datasheet
454MHZ Embedded Microprocessor MPU - 694-MCIMX233CJM4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX233CJM4B
454MHZ Embedded Microprocessor MPU 694-MCIMX233CJM4B
IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233CJM4B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CJM4B can be used for catalog matching and distributor lookup.

IC MPU I.MX23 454MHZ 169MAPBGA Product overview: MCIMX233CJM4B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CJM4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX233CJM4B - 058253-MCIMX233CJM4B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX233CJM4B
058253-MCIMX233CJM4B
Embedded - Embedded - Microprocessors - MCIMX233CJM4B 058253-MCIMX233CJM4B
Manufacturer: NXP Win Source Part Number: 058253-MCIMX233CJM4B Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Data; DCP RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 + PHY (1) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V Security Features: Cryptography, Hardware ID Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 169-MAPBGA (11x11) Speed(Frequency): 454MHz

Manufacturer: NXP
Win Source Part Number: 058253-MCIMX233CJM4B
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Data; DCP
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 + PHY (1)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Cryptography, Hardware ID
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 169-MAPBGA (11x11)
Speed(Frequency): 454MHz

Buy Now Datasheet
Microprocessors - MCIMX233CJM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233CJM4B
Microprocessors MCIMX233CJM4B
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

Buy Now Datasheet
Microprocessors - MCIMX233CJM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233CJM4B
Microprocessors MCIMX233CJM4B
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)

Buy Now Datasheet
IC MPU I.MX23 454MHZ 169MAPBGA - 568-MCIMX233CJM4B - Utmel Electronic Limited
Hong Kong, China
IC MPU I.MX23 454MHZ 169MAPBGA
568-MCIMX233CJM4B
IC MPU I.MX23 454MHZ 169MAPBGA 568-MCIMX233CJM4B
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX233CJM4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX233CJM4B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX233CJM4B
IC MPU I.MX23 454MHZ 169MAPBGA

IC MPU I.MX23 454MHZ 169MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX233CJM4B-ND 694-MCIMX233CJM4B 058253-MCIMX233CJM4B MCIMX233CJM4B 568-MCIMX233CJM4B MCIMX233CJM4B
Product Name Microprocessors 454MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX233CJM4B Microprocessors IC MPU I.MX23 454MHZ 169MAPBGA Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 2.5V; 3V; 3.3V 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Package Type Other; 169-LFBGA Other; Tray P-BGA; Other; 169-MAPBGA (11x11) BGA; Other; 169-LFBGA Other; 169-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - ATSAMA5D44A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Intel® Celeron® Processor 2957U (2M Cache, 1.40 GHz) - 2957U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details