NXP Semiconductors 454MHZ Embedded Microprocessor MPU MCIMX233CAG4C

Description
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233CAG4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CAG4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233CAG4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CAG4C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX233CAG4C
454MHZ Embedded Microprocessor MPU 694-MCIMX233CAG4C
IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233CAG4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CAG4C can be used for catalog matching and distributor lookup.

IC MPU I.MX23 454MHZ 128LQFP Product overview: MCIMX233CAG4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX233CAG4C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX233CAG4C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX233CAG4C-ND
Microprocessors MCIMX233CAG4C-ND
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX233CAG4C - 926524-MCIMX233CAG4C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX233CAG4C
926524-MCIMX233CAG4C
Embedded - Embedded - Microprocessors - MCIMX233CAG4C 926524-MCIMX233CAG4C
Manufacturer: NXP Win Source Part Number: 926524-MCIMX233CAG4C Series: i.MX23 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 128-LQFP (14x14) Core Processor: ARM926EJ-S Speed: 454MHz Package: 128-LQFP Package: Tray Family Name: MCIMX233 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926524-MCIMX233CAG4C
Series: i.MX23
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 128-LQFP (14x14)
Core Processor: ARM926EJ-S
Speed: 454MHz
Package: 128-LQFP
Package: Tray
Family Name: MCIMX233
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX233CAG4C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX233CAG4C
Embedded - Microprocessors MCIMX233CAG4C
IC MPU I.MX23 454MHZ 128LQFP

IC MPU I.MX23 454MHZ 128LQFP

Supplier's Site Datasheet
Microprocessors - MCIMX233CAG4C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233CAG4C
Microprocessors MCIMX233CAG4C
ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 128-LQFP (14x14)

Buy Now Datasheet
Microprocessors - MCIMX233CAG4C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX233CAG4C
Microprocessors MCIMX233CAG4C
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX233CAG4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX233CAG4C
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX233CAG4C
IC MPU I.MX23 454MHZ 128LQFP

IC MPU I.MX23 454MHZ 128LQFP

Supplier's Site
Microprocessors - MCIMX233CAG4C - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX233CAG4C
Microprocessors MCIMX233CAG4C
IC MPU I.MX23 454MHZ 128LQFP

IC MPU I.MX23 454MHZ 128LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX233CAG4C MCIMX233CAG4C-ND 926524-MCIMX233CAG4C MCIMX233CAG4C MCIMX233CAG4C MCIMX233CAG4C MCIMX233CAG4C MCIMX233CAG4C
Product Name 454MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX233CAG4C Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family i.MX233 ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1 V to 1.55 V 2.5V; 3V; 3.3V
Package Type Other; Tray LFQP; Other; 128-LQFP QFP; Other; 128-LQFP (14x14) QFP; Other; 128-LQFP QFP QFP; Other; 128-LQFP
Pin Count 128 128
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details