NXP Semiconductors Microcontrollers MCHLC908QT4PE

Description
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCHLC908QT4PE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHLC908QT4PE-ND
Microcontrollers MCHLC908QT4PE-ND
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP

HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345791-MCHLC908QT4PE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345791-MCHLC908QT4PE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345791-MCHLC908QT4PE
Win Source Part Number: 1345791-MCHLC908QT4P E Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: HC08 Core Processor: HC08 Speed: 2MHz Package: Tube Standard Package: 50 Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MCHLC908 Product Status: Obsolete

Win Source Part Number: 1345791-MCHLC908QT4PE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: HC08
Core Processor: HC08
Speed: 2MHz
Package: Tube
Standard Package: 50
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCHLC908
Product Status: Obsolete

Buy Now Datasheet
8-bit 8BIT 4KB 2MHz Embedded Microcontroller MCU - 685-MCHLC908QT4PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB 2MHz Embedded Microcontroller MCU
685-MCHLC908QT4PE
8-bit 8BIT 4KB 2MHz Embedded Microcontroller MCU 685-MCHLC908QT4PE
IC MCU 8BIT 4KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP Product overview: MCHLC908QT4PE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 2MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHLC908QT4PE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP Product overview: MCHLC908QT4PE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 2MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHLC908QT4PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MCHLC908QT4PE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHLC908QT4PE
Embedded - Microcontrollers MCHLC908QT4PE
IC MCU 8BIT 4KB FLASH 8DIP

IC MCU 8BIT 4KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - MCHLC908QT4PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHLC908QT4PE
Microcontrollers MCHLC908QT4PE
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP

HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHLC908QT4PE-ND 1345791-MCHLC908QT4PE 685-MCHLC908QT4PE MCHLC908QT4PE MCHLC908QT4PE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB 2MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 2 MHz 2 MHz 2 MHz
Bits 8 Bit
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers