IC MCU 8BIT 32KB FLASH 64LQFP Product overview: MCHC908JR32PBE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JR32PBE can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, HC08/S08 CPU,CMOS
Manufacturer: NXP
Win Source Part Number: 058245-MCHC908JR32PB
Packaging: Tray
Core Processor: HC08
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-LQFP (10x10)
Part Core Size: 8-Bit
IC MCU 8BIT 32KB FLASH 64LQFP
HC08 HC08 Microcontroller IC 8-Bit 32KB (32K x 8) FLASH 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCHC908JR32PBE | MCHC908JR32PBE | 058245-MCHC908JR32PBE | MCHC908JR32PBE | MCHC908JR32PBE |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCHC908JR32PBE | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Package Type | Other; Bulk | QFP; Other; QFP64 | QFP; Other; 64-LQFP (10x10) | QFP; Other; 64-LQFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |