HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 68-PLCC (24.21x24.21)
IC MCU 8BIT 32KB OTP 68PLCC
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 68-PLCC (24.21x24.21)
IC MCU 8BIT 32KB OTP 68PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHC711KS2CFNE4-ND | MCHC711KS2CFNE4 | MCHC711KS2CFNE4 | MCHC711KS2CFNE4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | 8 Bit | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |