IC MCU 8BIT 6KB OTP 20DIP Product overview: MCHC705JJ7CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC705JJ7CPE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 20-DIP
Microcontroller, CMOS
Manufacturer: NXP
Win Source Part Number: 883986-MCHC705JJ7CPE
Series: HC05
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 20-DIP
Core Processor: HC05
Speed: 2.1MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SIO
Peripherals: POR, Temp Sensor, WDT
Number of I/O: 14
Program Memory Size: 6KB (6K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: MCHC70
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 864
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 6KB OTP 20DIP
IC MCU 8BIT 6KB OTP 20DIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 20-DIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 20-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCHC705JJ7CPE | MCHC705JJ7CPE-ND | MCHC705JJ7CPE | 883986-MCHC705JJ7CPE | MCHC705JJ7CPE | MCHC705JJ7CPE | MCHC705JJ7CPE |
| Product Name | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCHC705JJ7CPE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 0.2240 KB | 0.2240 KB | 6 KB | 224 KB | 0.2240 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tube | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP20 | CDIP; Other; 20-DIP | CDIP; Other; 20-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |