HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 68-PLCC (24.21x24.21)
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
8-bit Microcontrollers - MCU 8-BIT MCU,1KRAM,512EE,A/D EPP
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 68-PLCC (24.21x24.21)
IC MCU 8BIT ROMLESS 68PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHC11F1VFNE4-ND | MCHC11F1VFNE4 | MCHC11F1VFNE4 | MCHC11F1VFNE4 | MCHC11F1VFNE4 | MCHC11F1VFNE4 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |