NXP Semiconductors Microcontrollers MCHC11F1CFNE5

Description
HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCHC11F1CFNE5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC11F1CFNE5-ND
Microcontrollers MCHC11F1CFNE5-ND
HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCHC11F1CFNE5 - 058242-MCHC11F1CFNE5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHC11F1CFNE5
058242-MCHC11F1CFNE5
Embedded - Embedded - Microcontrollers - MCHC11F1CFNE5 058242-MCHC11F1CFNE5
Manufacturer: NXP Win Source Part Number: 058242-MCHC11F1CFNE5 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Family Name: MCHC11F1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 5MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Introduction Date: August 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 058242-MCHC11F1CFNE5
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 30
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Family Name: MCHC11F1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (25x25)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Introduction Date: August 31, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-MCHC11F1CFNE5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MCHC11F1CFNE5
8-bit 8BIT Embedded Microcontroller MCU 685-MCHC11F1CFNE5
IC MCU 8BIT ROMLESS 68PLCC Product overview: MCHC11F1CFNE5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC11F1CFNE5 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 68PLCC Product overview: MCHC11F1CFNE5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC11F1CFNE5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCHC11F1CFNE5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCHC11F1CFNE5
Integrated Circuits (ICs) - Embedded - Microcontrollers MCHC11F1CFNE5
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site
Microcontrollers - MCHC11F1CFNE5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHC11F1CFNE5
Microcontrollers MCHC11F1CFNE5
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Microcontrollers - MCHC11F1CFNE5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC11F1CFNE5
Microcontrollers MCHC11F1CFNE5
HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Microcontrollers - MCHC11F1CFNE5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC11F1CFNE5
Microcontrollers MCHC11F1CFNE5
HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Microcontrollers - MCHC11F1CFNE5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHC11F1CFNE5
Embedded - Microcontrollers MCHC11F1CFNE5
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHC11F1CFNE5-ND 058242-MCHC11F1CFNE5 685-MCHC11F1CFNE5 MCHC11F1CFNE5 MCHC11F1CFNE5 MCHC11F1CFNE5 MCHC11F1CFNE5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MCHC11F1CFNE5 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz 5 MHz
Bits 8 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - CG7690AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers