IC MCU 8BIT ROMLESS 68PLCC Product overview: MCHC11F1CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC11F1CFNE3 can be used for catalog matching and distributor lookup.
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)
8-bit Microcontrollers - MCU 8B MCU 1KRAM 512EE
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCHC11F1CFNE3 | MCHC11F1CFNE3-ND | MCHC11F1CFNE3 | MCHC11F1CFNE3 | MCHC11F1CFNE3 | MCHC11F1CFNE3 | MCHC11F1CFNE3 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 3 MHz | 3 MHz | 3 MHz | 3 MHz | 3 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 volts | |||
| Serial Interface | SCI/SPI | SPI; SCI |