NXP Semiconductors Newest Parts - MCHC11F1CFNE2 MCHC11F1CFNE2

Description
Manufacturer: NXP Win Source Part Number: 1220728-MCHC11F1CFNE 2 Packaging: Tube Mounting Style: SMD Core Processor: HC11 Speed: 2MHz Connectivity: SCI, SPI Peripherals: POR, WDT Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.21x24.21) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MCHC11 Manufacturer Pack Quantity: 18 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 30 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220728-MCHC11F1CFNE 2 Packaging: Tube Mounting Style: SMD Core Processor: HC11 Speed: 2MHz Connectivity: SCI, SPI Peripherals: POR, WDT Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.21x24.21) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MCHC11 Manufacturer Pack Quantity: 18 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 30 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCHC11F1CFNE2 - 1220728-MCHC11F1CFNE2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCHC11F1CFNE2
1220728-MCHC11F1CFNE2
Newest Parts - MCHC11F1CFNE2 1220728-MCHC11F1CFNE2
Manufacturer: NXP Win Source Part Number: 1220728-MCHC11F1CFNE 2 Packaging: Tube Mounting Style: SMD Core Processor: HC11 Speed: 2MHz Connectivity: SCI, SPI Peripherals: POR, WDT Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.21x24.21) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MCHC11 Manufacturer Pack Quantity: 18 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 30 Date RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 1220728-MCHC11F1CFNE2
Packaging: Tube
Mounting Style: SMD
Core Processor: HC11
Speed: 2MHz
Connectivity: SCI, SPI
Peripherals: POR, WDT
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Supply Voltage: 4.75V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.21x24.21)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MCHC11
Manufacturer Pack Quantity: 18
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 30
Date RAM Size: 1K x 8

Buy Now
Microcontrollers - MCHC11F1CFNE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC11F1CFNE2-ND
Microcontrollers MCHC11F1CFNE2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-MCHC11F1CFNE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MCHC11F1CFNE2
8-bit 8BIT Embedded Microcontroller MCU 685-MCHC11F1CFNE2
IC MCU 8BIT ROMLESS 68PLCC Product overview: MCHC11F1CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC11F1CFNE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 68PLCC Product overview: MCHC11F1CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC11F1CFNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCHC11F1CFNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHC11F1CFNE2
Microcontrollers MCHC11F1CFNE2
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site
Microcontrollers - MCHC11F1CFNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHC11F1CFNE2
Microcontrollers MCHC11F1CFNE2
MICROCONTROLLER, 8-BIT, HC11 CPU

MICROCONTROLLER, 8-BIT, HC11 CPU

Supplier's Site Datasheet
Microcontrollers - MCHC11F1CFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC11F1CFNE2
Microcontrollers MCHC11F1CFNE2
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MCHC11F1CFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC11F1CFNE2
Microcontrollers MCHC11F1CFNE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MCHC11F1CFNE2
8-bit Microcontrollers - MCU MCHC11F1CFNE2
8-bit Microcontrollers - MCU 8B MCU 1KRAM 512EE

8-bit Microcontrollers - MCU 8B MCU 1KRAM 512EE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220728-MCHC11F1CFNE2 MCHC11F1CFNE2-ND 685-MCHC11F1CFNE2 MCHC11F1CFNE2 MCHC11F1CFNE2 MCHC11F1CFNE2 MCHC11F1CFNE2
Product Name Newest Parts - MCHC11F1CFNE2 Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B164CILM3VCAZNT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details