Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 208162-MCF5473ZP200
Packaging: Tray
Core Processor: Coldfire V4E
Number of I/O: 99
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 200MHz
Supply Voltage - Operating: 1.43 V to 1.58 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit 200MHzROMless 388-PBGA (27x27)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5473ZP200-ND | 208162-MCF5473ZP200 | MCF5473ZP200 | MCF5473ZP200 | 568-MCF5473ZP200 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5473ZP200 | Microcontrollers | Embedded - Microcontrollers | Coldfire V4E MCF547x Microcontroller IC 32-Bit 200MHzROMless 388-PBGA (27x27) |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess | ||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts |