Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 360-BGA (23x23)
IC MCU 32BIT ROMLESS 360TEPBGA
IC MCU 32BIT ROMLESS 360TEPBGA
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 360-BGA (23x23)
IC MCU 32BIT ROMLESS 360TEPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MCF54452CVP200-ND | MCF54452CVP200 | MCF54452CVP200 | MCF54452CVP200 | MCF54452CVP200 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 1.35 to 3.6 volts | 3.6 to 1.35 volts | 1.35 to 3.6 volts |