NXP Semiconductors 32-bit 32BIT Embedded Microcontroller MCU MCF54451CVM180

Description
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF54451CVM180 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF54451CVM180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF54451CVM180 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF54451CVM180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF54451CVM180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF54451CVM180
32-bit 32BIT Embedded Microcontroller MCU 685-MCF54451CVM180
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF54451CVM180 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF54451CVM180 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF54451CVM180 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF54451CVM180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCF54451CVM180-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF54451CVM180-ND
Microcontrollers MCF54451CVM180-ND
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 180MHz ROMless 256-MAPBGA (17x17)

Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 180MHz ROMless 256-MAPBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCF54451CVM180 - 760761-MCF54451CVM180 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF54451CVM180
760761-MCF54451CVM180
Embedded - Embedded - Microcontrollers - MCF54451CVM180 760761-MCF54451CVM180
Manufacturer: NXP Win Source Part Number: 760761-MCF54451CVM18 0 Series: MCF5445x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: Coldfire V4 Speed: 180MHz Package: 256-LBGA Core Size: 32-Bit Connectivity: I2C, SPI, SSI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 132 Program Memory Type: ROMless RAM Size: 32K x 8 Oscillator Type: Internal Supply Voltage: 1.35 V ~ 3.6 V Family Name: MCF54451 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-MAPBGA Alternative Parts (Cross-Reference): MCF54451CVM180J; Introduction Date: October 02, 2007 ECCN: 5A992 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 760761-MCF54451CVM180
Series: MCF5445x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V4
Speed: 180MHz
Package: 256-LBGA
Core Size: 32-Bit
Connectivity: I2C, SPI, SSI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 132
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: Internal
Supply Voltage: 1.35 V ~ 3.6 V
Family Name: MCF54451
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-MAPBGA
Alternative Parts (Cross-Reference): MCF54451CVM180J;
Introduction Date: October 02, 2007
ECCN: 5A992
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MCF54451CVM180 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF54451CVM180
Embedded - Microcontrollers MCF54451CVM180
IC MCU 32BIT ROMLESS 256MAPBGA

IC MCU 32BIT ROMLESS 256MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF54451CVM180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF54451CVM180
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF54451CVM180
IC MCU 32BIT ROMLESS 256MAPBGA

IC MCU 32BIT ROMLESS 256MAPBGA

Supplier's Site
Microcontrollers - MCF54451CVM180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF54451CVM180
Microcontrollers MCF54451CVM180
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 180MHz ROMless 256-MAPBGA (17x17)

Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 180MHz ROMless 256-MAPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF54451CVM180 MCF54451CVM180-ND 760761-MCF54451CVM180 MCF54451CVM180 MCF54451CVM180 MCF54451CVM180
Product Name 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MCF54451CVM180 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.35 to 3.6 volts 1.35 to 3.6 volts 1.35 to 3.6 volts 3.6 volts
Serial Interface Ethernet/I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details