NXP Semiconductors Microcontrollers MCF5307CAI90B

Description
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)
Request a Quote Datasheet
Description
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5307CAI90B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5307CAI90B-ND
Microcontrollers MCF5307CAI90B-ND
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5307CAI90B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5307CAI90B
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5307CAI90B
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CAI90B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CAI90B can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CAI90B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CAI90B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1341461-MCF5307CAI90B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1341461-MCF5307CAI90B
Integrated Circuits (ICs) - Embedded - Microcontrollers 1341461-MCF5307CAI90B
Win Source Part Number: 1341461-MCF5307CAI90 B Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MCF530x Core Processor: Coldfire V3 Speed: 90MHz Package: Tray Standard Package: 120 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 16 Program Memory Type: ROMless RAM Size: 4K x 8 Oscillator Type: External Mounting Type: Surface Mount Package / Case: 208-BFQFP Supplier Device Package: 208-FQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MCF5307 Product Status: Obsolete

Win Source Part Number: 1341461-MCF5307CAI90B
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MCF530x
Core Processor: Coldfire V3
Speed: 90MHz
Package: Tray
Standard Package: 120
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 16
Program Memory Type: ROMless
RAM Size: 4K x 8
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 208-BFQFP
Supplier Device Package: 208-FQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCF5307
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - MCF5307CAI90B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF5307CAI90B
Microcontrollers MCF5307CAI90B
IC MCU 32BIT ROMLESS 208FQFP

IC MCU 32BIT ROMLESS 208FQFP

Supplier's Site Datasheet
Microcontrollers - MCF5307CAI90B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF5307CAI90B
Microcontrollers MCF5307CAI90B
IC MCU 32BIT ROMLESS 208FQFP

IC MCU 32BIT ROMLESS 208FQFP

Supplier's Site Datasheet
Microcontrollers - MCF5307CAI90B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5307CAI90B
Microcontrollers MCF5307CAI90B
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Buy Now Datasheet
Microcontrollers - MCF5307CAI90B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5307CAI90B
Microcontrollers MCF5307CAI90B
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF5307CAI90B-ND 685-MCF5307CAI90B 1341461-MCF5307CAI90B MCF5307CAI90B MCF5307CAI90B MCF5307CAI90B
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details