Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307AI90B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307AI90B can be used for catalog matching and distributor lookup.
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)
IC MCU 32BIT ROMLESS 208FQFP
IC MCU 32BIT ROMLESS 208FQFP
IC MCU 32BIT ROMLESS 208FQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5307AI90B-ND | 685-MCF5307AI90B | MCF5307AI90B | MCF5307AI90B | MCF5307AI90B | MCF5307AI90B |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |