IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF53017CMJ240J from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF53017CMJ240J can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1220676-MCF53017CMJ2
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V3
Speed: 240MHz
Connectivity: EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: DMA, PWM, WDT
Program Memory Type: ROMless
Supply Voltage: 1.08V ~ 3.6V
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 256-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MCF53017
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 83
Date RAM Size: 128K x 8
Coldfire V3 MCF5301x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
Coldfire V3 MCF5301x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
Coldfire V3 MCF5301x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF53017CMJ240J | 1220676-MCF53017CMJ240J | MCF53017CMJ240J-ND | MCF53017CMJ240J | MCF53017CMJ240J | MCF53017CMJ240J |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF53017CMJ240J | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB |
| Supply Voltage | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 3.6 to 1.08 volts | ||
| Package Type | Other; Tray | Other; 256-LBGA | BGA; Other; 256-LBGA | BGA; Other; 256-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |