Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 512KB FLASH 256MAPBGA
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 512KB FLASH 256MAPBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5282CVF80J-ND | MCF5282CVF80J | MCF5282CVF80J | MCF5282CVF80J |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |