Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 512KB FLASH 256MAPBGA Product overview: MCF5282CVF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5282CVF80 can be used for catalog matching and distributor lookup.
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5282CVF80-ND | 685-MCF5282CVF80 | MCF5282CVF80 | MCF5282CVF80 | MCF5282CVF80 | MCF5282CVF80 |
| Product Name | Microcontrollers | 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 8x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |