ERROR: no product mention
IC MCU 32B 256KB FLASH 256MAPBGA Product overview: MCF5281CVF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5281CVF66 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
Manufacturer: NXP
Win Source Part Number: 926496-MCF5281CVF66
Series: MCF528x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
Core Processor: Coldfire V2
Speed: 66MHz
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: MCF52
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPBGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 256KB FLASH 256MAPBGA
IC MCU 32B 256KB FLASH 256MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5281CVF66 | MCF5281CVF66-ND | 926496-MCF5281CVF66 | MCF5281CVF66 | MCF5281CVF66 | MCF5281CVF66 | MCF5281CVF66 |
| Product Name | 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5281CVF66 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | |||
| Package Type | Other; Tray | Other; 256-LBGA | PBGA; Other; 256-MAPBGA (17x17) | BGA; Other; 256-LBGA | BGA; Other; 256-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |