The Microcontroller Mcu, 32 Bit, Coldfire V2, 66MHz, BGA-256 (part number 09J5378) is part of the ColdFire V2 family, specifically designed for embedded applications. It features a 32-bit architecture and operates at a maximum clock speed of 66 MHz. The device includes 2 KB of program memory and 64 KB of RAM, making it suitable for a variety of control and processing tasks. Key components of the microcontroller include an Enhanced Multiply-Accumulate Unit (EMAC), a ColdFire Flash Module (CFM), and various integrated modules such as a Fast Ethernet Controller (FEC), DMA Controller, and multiple UART modules. It also supports a range of peripherals through its General Purpose I/O Module and includes features for power management and system control. This microcontroller is RoHS compliant, ensuring it meets environmental standards. Its BGA-256 package allows for compact designs, making it a viable option for space-constrained applications. Overall, this microcontroller is suitable for engineers looking for a reliable and efficient solution for embedded system designs.
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5280CVM66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5280CVM66 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 256MAPBGA
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, BGA-256; Product Range:Coldfire V2 Family MCF528x Series Microcontrollers; Architecture:Coldfir
IC MCU 32BIT ROMLESS 256MAPBGA
32-bit Microcontrollers - MCU MCF5216 V2CORE NOFLASH
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 256-MAPBGA (17x17)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5280CVM66-ND | 685-MCF5280CVM66 | MCF5280CVM66 | 09J5378 | MCF5280CVM66 | MCF5280CVM66 | MCF5280CVM66 | MCF5280CVM66 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V2, 66Mhz, Bga-256; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM Type | ROMLess | ROMLess; ROMless |