NXP Semiconductors 32-bit 32BIT Embedded Microcontroller MCU MCF5274LCVM166

Description
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5274LCVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5274LCVM166 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5274LCVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5274LCVM166 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF5274LCVM166 is a member of the MCF5275 family of microcontrollers from Quarktwin Technology Ltd., featuring a ColdFire version 2 core. It operates at a clock speed of 166 MHz and delivers performance of up to 159 MIPS (Dhrystone 2.1). This microcontroller includes 64 Kbytes of static RAM and a configurable 16 Kbytes instruction/data cache. It supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0, and multiple UARTs, making it suitable for applications requiring robust connectivity and control processing. The device is packaged in a 196 MAPBGA format and is rated for operation in temperatures ranging from -40°C to +85°C. It also features an enhanced multiply-accumulate unit (EMAC) and a 4-channel direct memory access (DMA) controller, which can facilitate efficient data handling in applications such as security, imaging, networking, and medical devices. The MCF5274LCVM166 is designed for cost-sensitive applications that require significant processing capabilities and integration.

Datasheet Summary
Powered by GS/AI

The MCF5274LCVM166 is a member of the MCF5275 family of microcontrollers from Quarktwin Technology Ltd., featuring a ColdFire version 2 core. It operates at a clock speed of 166 MHz and delivers performance of up to 159 MIPS (Dhrystone 2.1). This microcontroller includes 64 Kbytes of static RAM and a configurable 16 Kbytes instruction/data cache. It supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0, and multiple UARTs, making it suitable for applications requiring robust connectivity and control processing. The device is packaged in a 196 MAPBGA format and is rated for operation in temperatures ranging from -40°C to +85°C. It also features an enhanced multiply-accumulate unit (EMAC) and a 4-channel direct memory access (DMA) controller, which can facilitate efficient data handling in applications such as security, imaging, networking, and medical devices. The MCF5274LCVM166 is designed for cost-sensitive applications that require significant processing capabilities and integration.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5274LCVM166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5274LCVM166
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5274LCVM166
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5274LCVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5274LCVM166 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5274LCVM166 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5274LCVM166 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF5274LCVM166 - 1220666-MCF5274LCVM166 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5274LCVM166
1220666-MCF5274LCVM166
Embedded - Embedded - Microcontrollers - MCF5274LCVM166 1220666-MCF5274LCVM166
Manufacturer: NXP Win Source Part Number: 1220666-MCF5274LCVM1 66 Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V2 Speed: 166MHz Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, WDT Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 196-MAPBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 196-LBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MCF5274 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 69 Date RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 1220666-MCF5274LCVM166
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V2
Speed: 166MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, WDT
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 196-MAPBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 196-LBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5274
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 69
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - MCF5274LCVM166-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5274LCVM166-ND
Microcontrollers MCF5274LCVM166-ND
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)

Buy Now Datasheet
Microcontrollers - MCF5274LCVM166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5274LCVM166
Microcontrollers MCF5274LCVM166
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-MAPBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-MAPBGA (15x15)

Buy Now Datasheet
Microcontrollers - MCF5274LCVM166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5274LCVM166
Microcontrollers MCF5274LCVM166
ColdFire V2 - Microcontroller IC 32-Bit 166MHz ROMless 196-PBGA (15x15)

ColdFire V2 - Microcontroller IC 32-Bit 166MHz ROMless 196-PBGA (15x15)

Buy Now
Microcontrollers - MCF5274LCVM166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5274LCVM166
Microcontrollers MCF5274LCVM166
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 196-LBGA (15x15)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MCF5274LCVM166
Embedded - Microcontrollers MCF5274LCVM166
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site Datasheet
Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15) - 568-MCF5274LCVM166 - Utmel Electronic Limited
Hong Kong, China
Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15)
568-MCF5274LCVM166
Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15) 568-MCF5274LCVM166
Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15)

Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF5274LCVM166 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF5274LCVM166
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF5274LCVM166
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF5274LCVM166 1220666-MCF5274LCVM166 MCF5274LCVM166-ND MCF5274LCVM166 MCF5274LCVM166 MCF5274LCVM166 MCF5274LCVM166 568-MCF5274LCVM166 MCF5274LCVM166
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF5274LCVM166 Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Coldfire V2 MCF527x Microcontroller IC 32-Bit 166MHzROMless 196-MAPBGA (15x15) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 166 MHz 166 MHz 166 MHz 166 MHz 166 MHz 166 MHz 83 MHz 166 MHz
RAM 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.4 to 1.6 volts 1.5 volts 1.6 to 1.4 volts
Serial Interface Ethernet/I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers