Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 66MHz 16KB (4K x 32) ROM 196-LBGA (15x15)
IC MCU 32BIT 16KB ROM 196MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5272VF66R2-ND | MCF5272VF66R2 | MCF5272VF66R2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz |
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 16 KB | ||
| ROM Type | ROM | ROM; ROM |