The MCF5270CVM150J is part of the MCF5271 family of microcontrollers from Quarktwin Technology Ltd., based on the ColdFire V2 architecture. It operates at a clock speed of 150 MHz and delivers a performance of 144 Dhrystone MIPS. This microcontroller features a 10/100 Ethernet MAC, making it suitable for networked applications. It includes 64 Kbytes of SRAM and an 8 Kbytes instruction/data cache, providing ample memory for various tasks. The device supports a 32-bit SDR SDRAM memory controller and includes multiple peripherals such as three UARTs, a watchdog timer, and a four-channel DMA controller. The MCF5270CVM150J is available in a 196 MAPBGA package, making it a compact solution for embedded systems requiring efficient processing and connectivity.
MPU ColdFire V2 MCF52xx Processor RISC 32bit 150MHz 196-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF5270CVM150J from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 150MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32bit, 150MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5270CVM150J can be used for catalog matching and distributor lookup.
RISC Microprocessor, 32-Bit, ColdFire Core, 150MHz PBGA196
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
Coldfire V2 MCF527x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
IC MCU 32BIT ROMLESS 196MAPBGA
IC MCU 32BIT ROMLESS 196MAPBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5270CVM150J | MCF5270CVM150J | MCF5270CVM150J | MCF5270CVM150J | MCF5270CVM150J |
| Product Name | 32-bit 32bit 150MHz BGA Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| RAM | 64 KB | 64 KB | 64 KB | ||
| Package Type | Other; Tray | BGA; PBGA; Other; PBGA196 | BGA; Other; 196-LBGA | Other; 196-LBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete |