Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5233CVM150J-ND | MCF5233CVM150J | MCF5233CVM150J | MCF5233CVM150J |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.6 to 1.4 volts |