NXP Semiconductors Microcontrollers MCF52277CVM160

Description
Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)
Request a Quote Datasheet
Description
Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF52277CVM160-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF52277CVM160-ND
Microcontrollers MCF52277CVM160-ND
Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)

Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCF52277CVM160 - 788203-MCF52277CVM160 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52277CVM160
788203-MCF52277CVM160
Embedded - Embedded - Microcontrollers - MCF52277CVM160 788203-MCF52277CVM160
Manufacturer: NXP Win Source Part Number: 788203-MCF52277CVM16 0 Series: MCF5227x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: Coldfire V2 Speed: 166.67MHz Package: 196-LBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG Peripherals: DMA, LCD, PWM, WDT Number of I/O: 55 Program Memory Type: ROMless RAM Size: 128K x 8 Oscillator Type: External Supply Voltage: 1.4 V ~ 1.6 V Family Name: MCF52277 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-MAPBGA (15x15) Alternative Parts (Cross-Reference): GD80960JA-25; GD80960JF-33; MCF52277CVM160J; Introduction Date: March 28, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788203-MCF52277CVM160
Series: MCF5227x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V2
Speed: 166.67MHz
Package: 196-LBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 55
Program Memory Type: ROMless
RAM Size: 128K x 8
Oscillator Type: External
Supply Voltage: 1.4 V ~ 1.6 V
Family Name: MCF52277
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-MAPBGA (15x15)
Alternative Parts (Cross-Reference): GD80960JA-25; GD80960JF-33; MCF52277CVM160J;
Introduction Date: March 28, 2008
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF52277CVM160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF52277CVM160
32-bit 32BIT Embedded Microcontroller MCU 685-MCF52277CVM160
IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF52277CVM160 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52277CVM160 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 196MAPBGA Product overview: MCF52277CVM160 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF52277CVM160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCF52277CVM160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF52277CVM160
Microcontrollers MCF52277CVM160
Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)

Coldfire V2 MCF5227x Microcontroller IC 32-Bit Single-Core 166.67MHz ROMless 196-MAPBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF52277CVM160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF52277CVM160
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF52277CVM160
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MCF52277CVM160
Embedded - Microcontrollers MCF52277CVM160
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site Datasheet
Microcontrollers - MCF52277CVM160 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF52277CVM160
Microcontrollers MCF52277CVM160
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF52277CVM160-ND 788203-MCF52277CVM160 685-MCF52277CVM160 MCF52277CVM160 MCF52277CVM160 MCF52277CVM160 MCF52277CVM160
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MCF52277CVM160 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.4 to 1.6 volts 1.6 volts 1.4 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details