RISC Microcontroller, 32-Bit, FLASH, COLDFIRE CPU, 66MHz, CMOS, PBGA81
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
IC MCU 32BIT 128KB FLSH 81MAPBGA
IC MCU 32BIT 128KB FLSH 81MAPBGA
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
Coldfire V2 MCF5222x Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
32-bit Microcontrollers - MCU 32-BIT MCU W/ USB FS OTG
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF52221CVM80 | MCF52221CVM80-ND | MCF52221CVM80 | MCF52221CVM80 | MCF52221CVM80 | MCF52221CVM80 | MCF52221CVM80 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete | Active | Last Time Buy | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; LBGA81 | Other; 81-LBGA | BGA; Other; 81-LBGA | BGA; Other; 81-LBGA | BGA; Other; 81-LBGA | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |