Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 512KB FLASH 256MAPBGA Product overview: MCF5216CVF66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5216CVF66 can be used for catalog matching and distributor lookup.
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
32-bit Microcontrollers - MCU MCF5216 V2CORE 512KFLASH
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Coldfire V2 MCF521x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5216CVF66-ND | 685-MCF5216CVF66 | MCF5216CVF66 | MCF5216CVF66 | MCF5216CVF66 | MCF5216CVF66 | MCF5216CVF66 |
| Product Name | Microcontrollers | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |